Win Source Electronics Filters - SAW Filters 1275792-SF1182B

Description
Win Source Part Number: 1275792-SF1182B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Cell Phone Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.1dB Height (Max): 0.051" (1.30mm) Bandwidth: 25MHz Frequency - Center: 836.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1182BTR,2410- SF1182BTR2,2410-SF11 82B Base Product Number: SF1182
Request a Quote Datasheet
Description
Win Source Part Number: 1275792-SF1182B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Cell Phone Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.1dB Height (Max): 0.051" (1.30mm) Bandwidth: 25MHz Frequency - Center: 836.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1182BTR,2410- SF1182BTR2,2410-SF11 82B Base Product Number: SF1182
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275792-SF1182B
Filters - SAW Filters 1275792-SF1182B
Win Source Part Number: 1275792-SF1182B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Cell Phone Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 2.1dB Height (Max): 0.051" (1.30mm) Bandwidth: 25MHz Frequency - Center: 836.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1182BTR,2410- SF1182BTR2,2410-SF11 82B Base Product Number: SF1182

Win Source Part Number: 1275792-SF1182B
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: Cell Phone
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 2.1dB
Height (Max): 0.051" (1.30mm)
Bandwidth: 25MHz
Frequency - Center: 836.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF1182BTR,2410-SF1182BTR2,2410-SF1182B
Base Product Number: SF1182

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275792-SF1182B
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details