Win Source Electronics Filters - SAW Filters 1275799-SF2037C

Description
Win Source Part Number: 1275799-SF2037C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.067" (1.70mm) Bandwidth: 4.4MHz, 7.1MHz, 8.2MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2037CTR,2410- SF2037CTR2,2410-SF20 37C Base Product Number: SF2037
Request a Quote Datasheet
Description
Win Source Part Number: 1275799-SF2037C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.067" (1.70mm) Bandwidth: 4.4MHz, 7.1MHz, 8.2MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2037CTR,2410- SF2037CTR2,2410-SF20 37C Base Product Number: SF2037
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275799-SF2037C
Filters - SAW Filters 1275799-SF2037C
Win Source Part Number: 1275799-SF2037C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.067" (1.70mm) Bandwidth: 4.4MHz, 7.1MHz, 8.2MHz Frequency - Center: 76.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2037CTR,2410- SF2037CTR2,2410-SF20 37C Base Product Number: SF2037

Win Source Part Number: 1275799-SF2037C
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF, SDARS
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 10dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 4.4MHz, 7.1MHz, 8.2MHz
Frequency - Center: 76.5MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2037CTR,2410-SF2037CTR2,2410-SF2037C
Base Product Number: SF2037

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275799-SF2037C
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications WiMax
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details