Win Source Electronics SAW Filters - SF2186E 848000-SF2186E

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 848000-SF2186E Features: 1.26852GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 38.3MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2186 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2186ETR2, 2410-SF2186E, 2410-SF2186ETR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 848000-SF2186E Features: 1.26852GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 38.3MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2186 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2186ETR2, 2410-SF2186E, 2410-SF2186ETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2186E
848000-SF2186E
SAW Filters - SF2186E 848000-SF2186E
Manufacturer: RF Monolithics, Inc Win Source Part Number: 848000-SF2186E Features: 1.26852GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 38.3MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2186 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2186ETR2, 2410-SF2186E, 2410-SF2186ETR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 848000-SF2186E
Features: 1.26852GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 38.3MHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: SF2186
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-SF2186ETR2, 2410-SF2186E, 2410-SF2186ETR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 848000-SF2186E
Product Name SAW Filters - SF2186E
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications WiMax
View Details
Filters - SAW Filters - 1373257-TA1175A - Win Source Electronics
Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details