Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#TRPBF 127498-LTC2606IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127498-LTC2606IDD#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: I2C Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±14, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127498-LTC2606IDD#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: I2C Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±14, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#TRPBF - 127498-LTC2606IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#TRPBF
127498-LTC2606IDD#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#TRPBF 127498-LTC2606IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 127498-LTC2606IDD#TR PBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: I2C Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±14, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 127498-LTC2606IDD#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: I2C
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±14, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 127498-LTC2606IDD#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1452CS8#PBF - 126573-LTC1452CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2614IGN#PBF - 782747-LTC2614IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details