Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2607CDE-1#PBF 782735-LTC2607CDE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782735-LTC2607CDE-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±19, ±1 (Maximum) Family Name: LTC2607 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX5291AETE; MAX5532EUB; MAX5291BETE; MAX5533EUB; Introduction Date: July 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782735-LTC2607CDE-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±19, ±1 (Maximum) Family Name: LTC2607 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX5291AETE; MAX5532EUB; MAX5291BETE; MAX5533EUB; Introduction Date: July 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2607CDE-1#PBF - 782735-LTC2607CDE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2607CDE-1#PBF
782735-LTC2607CDE-1#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2607CDE-1#PBF 782735-LTC2607CDE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 782735-LTC2607CDE-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±19, ±1 (Maximum) Family Name: LTC2607 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX5291AETE; MAX5532EUB; MAX5291BETE; MAX5533EUB; Introduction Date: July 18, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782735-LTC2607CDE-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±19, ±1 (Maximum)
Family Name: LTC2607
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5291AETE; MAX5532EUB; MAX5291BETE; MAX5533EUB;
Introduction Date: July 18, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782735-LTC2607CDE-1#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2607CDE-1#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products