Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1588CG 1207750-LTC1588CG

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207750-LTC1588CG Packaging: Tube Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 2μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LTC1588 Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207750-LTC1588CG Packaging: Tube Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 2μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LTC1588 Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1588CG
1207750-LTC1588CG
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1588CG 1207750-LTC1588CG
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207750-LTC1588CG Packaging: Tube Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 2μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LTC1588 Manufacturer Pack Quantity: 77 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207750-LTC1588CG
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Resolution: 12
Settling Time: 2μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linearsystems.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1588
Manufacturer Pack Quantity: 77
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1207750-LTC1588CG
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1588CG
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details