Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP204CP 1256887-SP204CP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256887-SP204CP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256887-SP204CP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP204CP - 1256887-SP204CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP204CP
1256887-SP204CP
Interface - Interface - Drivers, Receivers, Transceivers - SP204CP 1256887-SP204CP
Manufacturer: Sipex Corporation Win Source Part Number: 1256887-SP204CP Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1256887-SP204CP
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256887-SP204CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP204CP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8#PBF - 122858-LTC1487CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1281AISW#PBF - 1058111-LT1281AISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details