Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF 1059350-LT3485EDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059350-LT3485EDD-2# PBF Packaging: Tube/Rail Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059350-LT3485EDD-2# PBF Packaging: Tube/Rail Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF - 1059350-LT3485EDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF
1059350-LT3485EDD-2#PBF
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF 1059350-LT3485EDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059350-LT3485EDD-2# PBF Packaging: Tube/Rail Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.7 V to 10 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059350-LT3485EDD-2#PBF
Packaging: Tube/Rail
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 1.7 V to 10 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1059350-LT3485EDD-2#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#TRPBF - 1064062-LTC6803IG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251-1IS6#TRPBF - 115611-LTC4251-1IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF - 1063717-LTC4425IDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
IQ 20 µA
View Details