Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF 122336-LTC1798CS8-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122336-LTC1798CS8-4. 1#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 40ppm/°C Voltage - Input: 4.296 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 8.5μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122336-LTC1798CS8-4. 1#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 40ppm/°C Voltage - Input: 4.296 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 8.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF - 122336-LTC1798CS8-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF
122336-LTC1798CS8-4.1#PBF
PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF 122336-LTC1798CS8-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 122336-LTC1798CS8-4. 1#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 40ppm/°C Voltage - Input: 4.296 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 8.5μA

Manufacturer: Linear Technology
Win Source Part Number: 122336-LTC1798CS8-4.1#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.296 V to 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 8.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 122336-LTC1798CS8-4.1#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC1798CS8-4.1#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1258CS8-5#PBF - 137834-LTC1258CS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF - 131343-LT1790AIS6-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1798CS8-5#PBF - 133455-LTC1798CS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details