Win Source Electronics PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ 1130998-SP6203EM5-L-ADJ

Description
Manufacturer: Sipex Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130998-SP6203EM5-L- ADJ Output Type: Adjustable Number of Pins: 5 Output Current: 300 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Dropout Voltage: 180 mV
Request a Quote
Description
Manufacturer: Sipex Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130998-SP6203EM5-L- ADJ Output Type: Adjustable Number of Pins: 5 Output Current: 300 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Dropout Voltage: 180 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ - 1130998-SP6203EM5-L-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ
1130998-SP6203EM5-L-ADJ
PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ 1130998-SP6203EM5-L-ADJ
Manufacturer: Sipex Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130998-SP6203EM5-L- ADJ Output Type: Adjustable Number of Pins: 5 Output Current: 300 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Dropout Voltage: 180 mV

Manufacturer: Sipex Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130998-SP6203EM5-L-ADJ
Output Type: Adjustable
Number of Pins: 5
Output Current: 300 mA
Output Voltage: 2.5 V
Categories: PMIC - Voltage Reference
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Dropout Voltage: 180 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1130998-SP6203EM5-L-ADJ
Product Name PMIC - PMIC - Voltage Reference - SP6203EM5-L-ADJ
Package Type SOT23; Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634ACS8-2.5#PBF - 1058510-LT1634ACS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019IS8-5#TRPBF - 138218-LT1019IS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1431IS8#PBF - 126385-LT1431IS8#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details