Win Source Electronics PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#PBF 138163-LT1034CS8-1.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138163-LT1034CS8-1.2 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.225V, 7V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138163-LT1034CS8-1.2 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.225V, 7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#PBF - 138163-LT1034CS8-1.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#PBF
138163-LT1034CS8-1.2#PBF
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#PBF 138163-LT1034CS8-1.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 138163-LT1034CS8-1.2 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.225V, 7V

Manufacturer: Linear Technology
Win Source Part Number: 138163-LT1034CS8-1.2#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.2%
Temperature Coefficient: 40ppm/°C,
Output Type: Fixed
Reference Type: Shunt, Dual
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.225V, 7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 138163-LT1034CS8-1.2#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#PBF - 139169-LT1634BCMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM329CZ - 1198654-LM329CZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CH-5 - 1204774-LT1019CH-5 - Win Source Electronics
Specs
Package Type Other; TO-205-8, TO-5-8 Metal Can
Life Cycle Stage Obsolete
View Details