Win Source Electronics Resistor Networks, Arrays - 628A104 1215435-628A104

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215435-628A104 Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Tolerance: 2 % Military Standard: Not Number of Elements: 8 Resistance: 100 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Working Voltage: 50 V Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 628A 104; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 7.87 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215435-628A104 Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Tolerance: 2 % Military Standard: Not Number of Elements: 8 Resistance: 100 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Working Voltage: 50 V Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 628A 104; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 7.87 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628A104 - 1215435-628A104 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628A104
1215435-628A104
Resistor Networks, Arrays - 628A104 1215435-628A104
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215435-628A104 Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Tolerance: 2 % Military Standard: Not Number of Elements: 8 Resistance: 100 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Working Voltage: 50 V Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 628A 104; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 7.87 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215435-628A104
Termination: Gull Wing
Length: 11.3 mm
Number of Terminals: 16
Tolerance: 2 %
Military Standard: Not
Number of Elements: 8
Resistance: 100 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 1.27 mm
Working Voltage: 50 V
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 628A 104;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 7.87 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1215435-628A104
Product Name Resistor Networks, Arrays - 628A104
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Specs
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - CR20-473FV - 1107684-CR20-473FV - Win Source Electronics
Specs
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R003-J - 1070947-LRC-LRF2512-01-R003-J - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms
View Details