Win Source Electronics Resistor Networks, Arrays - 628A103 1039616-628A103

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039616-628A103 Termination: Gull Wing Voltage Rating: 50 V Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 2.286 mm Resistance: 10 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 320 mW Terminal Pitch: 1.27 mm Working Voltage: 50 V Width: 5.588 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): SOMC160310K0GEA; SOMC160310K0GDC; 4816P-1-103LF; 4816P-T01-103LF; 4816P-1-103; 766163103GP628-A-103 ; 628A 103; 628A-103; 628A103.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 Voltage Rating (DC): 50 V Lead Pitch: 1.27 mm
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039616-628A103 Termination: Gull Wing Voltage Rating: 50 V Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 2.286 mm Resistance: 10 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 320 mW Terminal Pitch: 1.27 mm Working Voltage: 50 V Width: 5.588 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): SOMC160310K0GEA; SOMC160310K0GDC; 4816P-1-103LF; 4816P-T01-103LF; 4816P-1-103; 766163103GP628-A-103 ; 628A 103; 628A-103; 628A103.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 Voltage Rating (DC): 50 V Lead Pitch: 1.27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628A103 - 1039616-628A103 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628A103
1039616-628A103
Resistor Networks, Arrays - 628A103 1039616-628A103
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039616-628A103 Termination: Gull Wing Voltage Rating: 50 V Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 8 Height: 2.286 mm Resistance: 10 kΩ Power Rating: 1.28 W Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 320 mW Terminal Pitch: 1.27 mm Working Voltage: 50 V Width: 5.588 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): SOMC160310K0GEA; SOMC160310K0GDC; 4816P-1-103LF; 4816P-T01-103LF; 4816P-1-103; 766163103GP628-A-103 ; 628A 103; 628A-103; 628A103.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 Voltage Rating (DC): 50 V Lead Pitch: 1.27 mm

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039616-628A103
Termination: Gull Wing
Voltage Rating: 50 V
Length: 11.3 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 8
Height: 2.286 mm
Resistance: 10 kΩ
Power Rating: 1.28 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 320 mW
Terminal Pitch: 1.27 mm
Working Voltage: 50 V
Width: 5.588 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): SOMC160310K0GEA; SOMC160310K0GDC; 4816P-1-103LF; 4816P-T01-103LF; 4816P-1-103; 766163103GP628-A-103; 628A 103; 628A-103; 628A103.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.87 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
Voltage Rating (DC): 50 V
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1039616-628A103
Product Name Resistor Networks, Arrays - 628A103
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-114FV - 1129883-CR16-114FV - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LR2512LF-01-R220-FT - 1012158-LR2512LF-01-R220-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-1R00-F - 1070918-LRC-LR2512-01-1R00-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR2010LF-01-1R00-F - 1070913-LRC-LR2010LF-01-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details