Win Source Electronics Chip Resistor - Surface Mount - OARSXPR010FLF 1083083-OARSXPR010FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083083-OARSXPR010FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 11.3538 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 4.572 mm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 4225 Alternative Parts (Cross-Reference): OARSXPR010FLFOARS-XP -.01-OHM-1-LF; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 5 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083083-OARSXPR010FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 11.3538 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 4.572 mm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 4225 Alternative Parts (Cross-Reference): OARSXPR010FLFOARS-XP -.01-OHM-1-LF; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 5 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARSXPR010FLF - 1083083-OARSXPR010FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARSXPR010FLF
1083083-OARSXPR010FLF
Chip Resistor - Surface Mount - OARSXPR010FLF 1083083-OARSXPR010FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083083-OARSXPR010FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 11.3538 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 4.572 mm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 4225 Alternative Parts (Cross-Reference): OARSXPR010FLFOARS-XP -.01-OHM-1-LF; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 5 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083083-OARSXPR010FLF
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 11.3538 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 40 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Element
Height: 4.572 mm
Number of Terminations: 2
Resistance: 10 MΩ
Power Rating: 5 W
Number of Pins: 2
Width: 6.35 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4225
Alternative Parts (Cross-Reference): OARSXPR010FLFOARS-XP-.01-OHM-1-LF;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Depth: 6.35 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 5 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1083083-OARSXPR010FLF
Product Name Chip Resistor - Surface Mount - OARSXPR010FLF
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Specs
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LR1206LF-01-R150-F - 1070909-LRC-LR1206LF-01-R150-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
Chip Resistor - Surface Mount - PFC-W0805LF-03-6982-B - 1084639-PFC-W0805LF-03-6982-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69800 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R010-F - 1070955-LRC-LRF2512LF-01-R010-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
View Details