Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LIGN#PBF 041256-LTC1867LIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041256-LTC1867LIGN#P BF Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): MAX146BEAP+T; LTC1867LAIGN#TRPBF; LTC1867LIGN#PBF; LTC1867LCGN#PBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041256-LTC1867LIGN#P BF Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): MAX146BEAP+T; LTC1867LAIGN#TRPBF; LTC1867LIGN#PBF; LTC1867LCGN#PBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LIGN#PBF
041256-LTC1867LIGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LIGN#PBF 041256-LTC1867LIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 041256-LTC1867LIGN#P BF Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): MAX146BEAP+T; LTC1867LAIGN#TRPBF; LTC1867LIGN#PBF; LTC1867LCGN#PBF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 041256-LTC1867LIGN#PBF
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): MAX146BEAP+T; LTC1867LAIGN#TRPBF; LTC1867LIGN#PBF; LTC1867LCGN#PBF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 041256-LTC1867LIGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LIGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233IUK#TRPBF - 128911-LTC2233IUK#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF - 1224694-LTC2321HUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; LVDS, Serial
Package Type QFN
Pins 28
View Details