Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF 133282-LTC2422CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133282-LTC2422CMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133282-LTC2422CMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF - 133282-LTC2422CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF
133282-LTC2422CMS#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF 133282-LTC2422CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133282-LTC2422CMS#TR PBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5

Manufacturer: Linear Technology
Win Source Part Number: 133282-LTC2422CMS#TRPBF
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 133282-LTC2422CMS#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF - 1033089-LTC2000AIY-11#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; LVDS, Parallel, SPI
Package Type BGA
Pins 170
View Details