Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8 1207937-LTC1690CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207937-LTC1690CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207937-LTC1690CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8 - 1207937-LTC1690CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8
1207937-LTC1690CN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8 1207937-LTC1690CN8
Manufacturer: Linear Technology Win Source Part Number: 1207937-LTC1690CN8 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207937-LTC1690CN8
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207937-LTC1690CN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1690CN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1560-1IS8#PBF - 1060849-LTC1560-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±4.5 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF - 123460-LTC1323CS16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details