Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8 1207649-LTC1503CS8-1.8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207649-LTC1503CS8-1 .8 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LTC1503 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 2.4V Voltage - Input (Maximum): 6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207649-LTC1503CS8-1 .8 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LTC1503 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 2.4V Voltage - Input (Maximum): 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8 - 1207649-LTC1503CS8-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8
1207649-LTC1503CS8-1.8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8 1207649-LTC1503CS8-1.8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207649-LTC1503CS8-1 .8 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LTC1503 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 2.4V Voltage - Input (Maximum): 6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207649-LTC1503CS8-1.8
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Charge Pump
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1503
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 2.4V
Voltage - Input (Maximum): 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1207649-LTC1503CS8-1.8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268BCQ#PBF - 1058100-LT1268BCQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#PBF - 020235-LT1173CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515IS8#PBF - 138934-LTC1515IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details