Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF 1058105-LT1271CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058105-LT1271CT#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, Flyback Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058105-LT1271CT#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, Flyback Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF - 1058105-LT1271CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF
1058105-LT1271CT#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF 1058105-LT1271CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058105-LT1271CT#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, Flyback Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058105-LT1271CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost, Flyback
Frequency - Switching: 60kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TA)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 60V (Switch)
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058105-LT1271CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRPBF - 020343-LT1930ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details