Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171HVCQ#PBF 1057949-LT1171HVCQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057949-LT1171HVCQ#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057949-LT1171HVCQ#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171HVCQ#PBF - 1057949-LT1171HVCQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171HVCQ#PBF
1057949-LT1171HVCQ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171HVCQ#PBF 1057949-LT1171HVCQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057949-LT1171HVCQ#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057949-LT1171HVCQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 5-DDPAK
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 75V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1057949-LT1171HVCQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171HVCQ#PBF
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details