Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1255IN8 1207251-LTC1255IN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207251-LTC1255IN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LTC1255 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 24V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207251-LTC1255IN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LTC1255 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1255IN8 - 1207251-LTC1255IN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1255IN8
1207251-LTC1255IN8
PMIC - PMIC - Gate Drivers - LTC1255IN8 1207251-LTC1255IN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207251-LTC1255IN8 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LTC1255 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 24V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207251-LTC1255IN8
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1255
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1207251-LTC1255IN8
Product Name PMIC - PMIC - Gate Drivers - LTC1255IN8
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 9 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF - 812267-LT3572EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Reel; Other
View Details
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#TRPBF - 105912-LTC4442EMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4446IMS8E#TRPBF - 784184-LTC4446IMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details