Win Source Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible 1186046-MTE4064NK2-UR

Description
Win Source Part Number: 1186046-MTE4064NK2-U R Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Visible Package: Bulk Orientation: Top View Standard Package: 1 Current - DC Forward (If) (Max): 50mA Viewing Angle: 8° Voltage - Forward (Vf) (Typ): 2V Wavelength: 650nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1381,MTE4064NK2 -UR-DIG Base Product Number: MTE4064
Request a Quote Datasheet
Description
Win Source Part Number: 1186046-MTE4064NK2-U R Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Visible Package: Bulk Orientation: Top View Standard Package: 1 Current - DC Forward (If) (Max): 50mA Viewing Angle: 8° Voltage - Forward (Vf) (Typ): 2V Wavelength: 650nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1381,MTE4064NK2 -UR-DIG Base Product Number: MTE4064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1186046-MTE4064NK2-UR
Optoelectronics - LED Emitters - Infrared, UV, Visible 1186046-MTE4064NK2-UR
Win Source Part Number: 1186046-MTE4064NK2-U R Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Visible Package: Bulk Orientation: Top View Standard Package: 1 Current - DC Forward (If) (Max): 50mA Viewing Angle: 8° Voltage - Forward (Vf) (Typ): 2V Wavelength: 650nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Marktech Optoelectronics Other Names: 1125-1381,MTE4064NK2 -UR-DIG Base Product Number: MTE4064

Win Source Part Number: 1186046-MTE4064NK2-UR
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Visible
Package: Bulk
Orientation: Top View
Standard Package: 1
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 8°
Voltage - Forward (Vf) (Typ): 2V
Wavelength: 650nm
Mounting Type: Through Hole
Package / Case: TO-46-2 Lens Top Metal Can
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Marktech Optoelectronics
Other Names: 1125-1381,MTE4064NK2-UR-DIG
Base Product Number: MTE4064

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1186046-MTE4064NK2-UR
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
View Details
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 120 degrees
Forward Voltage 1.3 volts
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 130 degrees
View Details