Win Source Electronics Resistor Networks, Arrays - M8340102M3602GA 1074511-M8340102M3602GA

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074511-M8340102M360 2GA Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074511-M8340102M360 2GA Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340102M3602GA - 1074511-M8340102M3602GA - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340102M3602GA
1074511-M8340102M3602GA
Resistor Networks, Arrays - M8340102M3602GA 1074511-M8340102M3602GA
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074511-M8340102M360 2GA Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074511-M8340102M3602GA
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1074511-M8340102M3602GA
Product Name Resistor Networks, Arrays - M8340102M3602GA
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-682FV - 1120582-CR16-682FV - Win Source Electronics
Specs
Resistance Range 6800 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R012-F - 1070957-LRC-LRF2512LF-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B - 1084638-PFC-W0805LF-03-3742-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR2512LF-01-1R00-F - 1070922-LRC-LR2512LF-01-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details