Win Source Electronics PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF 115774-LTC1726IS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115774-LTC1726IS8-5# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.085V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115774-LTC1726IS8-5# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.085V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF
115774-LTC1726IS8-5#PBF
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF 115774-LTC1726IS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 115774-LTC1726IS8-5# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.085V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 115774-LTC1726IS8-5#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3.085V, 4.675V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 115774-LTC1726IS8-5#PBF
Product Name PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-3IGN#PBF - 072492-LTC1647-3IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Supervisors - LTC694IS8#TRPBF - 1064195-LTC694IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details