Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF 072548-LTC2922CF

Description
Manufacturer: Linear Technology Win Source Part Number: 072548-LTC2922CF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072548-LTC2922CF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF - 072548-LTC2922CF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF
072548-LTC2922CF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF 072548-LTC2922CF
Manufacturer: Linear Technology Win Source Part Number: 072548-LTC2922CF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 072548-LTC2922CF
Packaging: Tube/Rail
Applications: Five Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.37 V to 2.63 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072548-LTC2922CF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF - 1063355-LTC4151CMS-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF - 125687-LTC2920-2CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 230 µA
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details