Win Source Electronics Capacitors - Tantalum Capacitors 1154672-PCT22/10CK

Description
Win Source Part Number: 1154672-PCT22/10CK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.102" (2.60mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): PCT 22/10CK; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT22/10CK
Request a Quote Datasheet
Description
Win Source Part Number: 1154672-PCT22/10CK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.102" (2.60mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): PCT 22/10CK; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT22/10CK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1154672-PCT22/10CK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1154672-PCT22/10CK
Capacitors - Tantalum Capacitors 1154672-PCT22/10CK
Win Source Part Number: 1154672-PCT22/10CK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.102" (2.60mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): PCT 22/10CK; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT22/10CK

Win Source Part Number: 1154672-PCT22/10CK
Category: Capacitors>Tantalum Capacitors
Series: PCT
Type: Molded
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.102" (2.60mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): PCT 22/10CK;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Mfr: Nemco
Other Names: 2388-PCT22/10CK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1154672-PCT22/10CK
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1383136-PCT1/16AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1337514-CA45B035K475TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
View Details
Capacitors - Tantalum Capacitors - 1340477-CA45A016K226TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1381730-CA45D6R3K477TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF
View Details