Win Source Electronics Chip Resistor - Surface Mount - CR16-220FV 1129187-CR16-220FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129187-CR16-220FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 22 Ω Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129187-CR16-220FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 22 Ω Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR16-220FV - 1129187-CR16-220FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR16-220FV
1129187-CR16-220FV
Chip Resistor - Surface Mount - CR16-220FV 1129187-CR16-220FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129187-CR16-220FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 22 Ω Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129187-CR16-220FV
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 500 µm
Resistance: 22 Ω
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1129187-CR16-220FV
Product Name Chip Resistor - Surface Mount - CR16-220FV
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LRF2512-01-R012-F - 1070950-LRC-LRF2512-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R005-J - 1070948-LRC-LRF2512-01-R005-J - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Specs
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R100-F - 1070876-LRC-LR2512-01-R100-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
View Details