Win Source Electronics Filters - SAW Filters 1128266-RF3319D

Description
Win Source Part Number: 1128266-RF3319D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Wireless Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.055" (1.40mm) Bandwidth: 650kHz Frequency - Center: 868.95MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RF3319DTR,2410- RF3319D,2410-RF3319D TR2 Base Product Number: RF3319
Request a Quote Datasheet
Description
Win Source Part Number: 1128266-RF3319D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Wireless Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.055" (1.40mm) Bandwidth: 650kHz Frequency - Center: 868.95MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RF3319DTR,2410- RF3319D,2410-RF3319D TR2 Base Product Number: RF3319
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1128266-RF3319D
Filters - SAW Filters 1128266-RF3319D
Win Source Part Number: 1128266-RF3319D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Wireless Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.055" (1.40mm) Bandwidth: 650kHz Frequency - Center: 868.95MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RF3319DTR,2410- RF3319D,2410-RF3319D TR2 Base Product Number: RF3319

Win Source Part Number: 1128266-RF3319D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: Wireless
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.2dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 650kHz
Frequency - Center: 868.95MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-RF3319DTR,2410-RF3319D,2410-RF3319DTR2
Base Product Number: RF3319

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1128266-RF3319D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details