Win Source Electronics Chip Resistor - Surface Mount - CR16-682FV 1120582-CR16-682FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120582-CR16-682FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 6.8 kΩ Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120582-CR16-682FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 6.8 kΩ Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR16-682FV - 1120582-CR16-682FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR16-682FV
1120582-CR16-682FV
Chip Resistor - Surface Mount - CR16-682FV 1120582-CR16-682FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120582-CR16-682FV Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 500 µm Resistance: 6.8 kΩ Width: 800 µm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120582-CR16-682FV
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 500 µm
Resistance: 6.8 kΩ
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1120582-CR16-682FV
Product Name Chip Resistor - Surface Mount - CR16-682FV
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - 628A103 - 1039616-628A103 - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R012-F - 1070957-LRC-LRF2512LF-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details