Win Source Electronics OEM Parts - OEM Parts (C - E) - CHP1/81002670FLF 1051981-CHP1/81002670FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051981-CHP1/8100267 0FLF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051981-CHP1/8100267 0FLF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CHP1/81002670FLF - 1051981-CHP1/81002670FLF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CHP1/81002670FLF
1051981-CHP1/81002670FLF
OEM Parts - OEM Parts (C - E) - CHP1/81002670FLF 1051981-CHP1/81002670FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051981-CHP1/8100267 0FLF Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051981-CHP1/81002670FLF
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1051981-CHP1/81002670FLF
Product Name OEM Parts - OEM Parts (C - E) - CHP1/81002670FLF
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-114FV - 1129883-CR16-114FV - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - CR16-682FV - 1120582-CR16-682FV - Win Source Electronics
Specs
Resistance Range 6800 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF1206-01-R025-F - 1070930-LRC-LRF1206-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details