Win Source Electronics Relays - Solid State Relays 1116567-AB46S-R1

Description
Win Source Part Number: 1116567-AB46S-R1 Category: Relays>Solid State Relays Series: 46 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 50 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 80 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Bright Toward Industrial Co., Ltd. Other Names: 3008-AB46S-R1TR
Request a Quote
Description
Win Source Part Number: 1116567-AB46S-R1 Category: Relays>Solid State Relays Series: 46 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 50 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 80 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Bright Toward Industrial Co., Ltd. Other Names: 3008-AB46S-R1TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 46 series is a solid state relay with a 1a contact form, rated for 80V load voltage and 80mA load current, featuring an on-resistance of 35Ω and output capacitance of 3pF. The AB46S-R1 variant is packaged in a 4-pin SOP with a gull-wing termination, supplied in reel packaging, and supports both AC and DC loads. It includes an integrated LED with a forward voltage of 1.17V at 10mA and an operate current of 3.0mA. I/O isolation voltage is rated at 3750Vrms. Operating temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 46 series is a solid state relay with a 1a contact form, rated for 80V load voltage and 80mA load current, featuring an on-resistance of 35Ω and output capacitance of 3pF. The AB46S-R1 variant is packaged in a 4-pin SOP with a gull-wing termination, supplied in reel packaging, and supports both AC and DC loads. It includes an integrated LED with a forward voltage of 1.17V at 10mA and an operate current of 3.0mA. I/O isolation voltage is rated at 3750Vrms. Operating temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1116567-AB46S-R1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1116567-AB46S-R1
Relays - Solid State Relays 1116567-AB46S-R1
Win Source Part Number: 1116567-AB46S-R1 Category: Relays>Solid State Relays Series: 46 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 50 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 80 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Bright Toward Industrial Co., Ltd. Other Names: 3008-AB46S-R1TR

Win Source Part Number: 1116567-AB46S-R1
Category: Relays>Solid State Relays
Series: 46
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.17VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 50 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 80 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Bright Toward Industrial Co., Ltd.
Other Names: 3008-AB46S-R1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1116567-AB46S-R1
Product Name Relays - Solid State Relays
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CPC1973Y - 1162842-CPC1973Y - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1945G - 1162835-CPC1945G - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - TL216 - 936620-TL216 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
Solid State Relays - AA36 - 859125-AA36 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details