Win Source Electronics Solid State Relays - AA36 859125-AA36

Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859125-AA36 Series: 36 Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859125-AA36 Series: 36 Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AA36 - 859125-AA36 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AA36
859125-AA36
Solid State Relays - AA36 859125-AA36
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859125-AA36 Series: 36 Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 859125-AA36
Series: 36
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 859125-AA36
Product Name Solid State Relays - AA36
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SGT968360E - 873064-SGT968360E - Win Source Electronics
Specs
Mounting PCBoard; Chassis Mount
View Details
Solid State Relays - LAA100 - 1194970-LAA100 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA110P - 1235098-PAA110P - Win Source Electronics
Specs
Mounting PCBoard
View Details