Win Source Electronics Solid State Relays - TL216 936620-TL216

Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 936620-TL216 Series: TL Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tube Package: 4-SIP Mounting: Through Hole Categories: Relays Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote
Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 936620-TL216 Series: TL Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tube Package: 4-SIP Mounting: Through Hole Categories: Relays Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL216 is a solid-state relay with a 4-SIP package, designed for AC load switching up to 16A RMS at 280VAC, featuring 4000 VAC isolation and 600 VDC off-state blocking voltage. It is available in a random-on configuration and operates within a temperature range of -25°C to +100°C. The device is UL recognized and suitable for applications such as programmable controllers and household appliances.

Datasheet Summary
Powered by GS/AI

The TL216 is a solid-state relay with a 4-SIP package, designed for AC load switching up to 16A RMS at 280VAC, featuring 4000 VAC isolation and 600 VDC off-state blocking voltage. It is available in a random-on configuration and operates within a temperature range of -25°C to +100°C. The device is UL recognized and suitable for applications such as programmable controllers and household appliances.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TL216 - 936620-TL216 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TL216
936620-TL216
Solid State Relays - TL216 936620-TL216
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 936620-TL216 Series: TL Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tube Package: 4-SIP Mounting: Through Hole Categories: Relays Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 936620-TL216
Series: TL
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Tube
Package: 4-SIP
Mounting: Through Hole
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 936620-TL216
Product Name Solid State Relays - TL216
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CPC1225N - 1162804-CPC1225N - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PLB150 - 1238658-PLB150 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1945Y - 1162836-CPC1945Y - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA132STR - 1235105-PAA132STR - Win Source Electronics
Specs
Mounting PCBoard
View Details