Win Source Electronics Optoelectronics - LED Indication - Discrete 1242213-IN-S63AT5G

Description
Win Source Part Number: 1242213-IN-S63AT5G Category: Optoelectronics>LED Indication - Discrete Series: IN-S63AT Color: Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Clear Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 0.40mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Inolux Other Names: 1830-1062-6,1830-106 2-2,1830-1062-1 Base Product Number: IN-S63
Request a Quote Datasheet
Description
Win Source Part Number: 1242213-IN-S63AT5G Category: Optoelectronics>LED Indication - Discrete Series: IN-S63AT Color: Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Clear Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 0.40mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Inolux Other Names: 1830-1062-6,1830-106 2-2,1830-1062-1 Base Product Number: IN-S63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242213-IN-S63AT5G
Optoelectronics - LED Indication - Discrete 1242213-IN-S63AT5G
Win Source Part Number: 1242213-IN-S63AT5G Category: Optoelectronics>LED Indication - Discrete Series: IN-S63AT Color: Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Clear Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 5mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Height (Max): 0.40mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.15mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Inolux Other Names: 1830-1062-6,1830-106 2-2,1830-1062-1 Base Product Number: IN-S63

Win Source Part Number: 1242213-IN-S63AT5G
Category: Optoelectronics>LED Indication - Discrete
Series: IN-S63AT
Color: Green
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Clear
Lens Transparency: Clear
Millicandela Rating: 350mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 5mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 0.40mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.15mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Inolux
Other Names: 1830-1062-6,1830-1062-2,1830-1062-1
Base Product Number: IN-S63

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242213-IN-S63AT5G
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products