Win Source Electronics PMIC - PMIC - Voltage Reference - LT1029ACH 1204835-LT1029ACH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204835-LT1029ACH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LT1029 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204835-LT1029ACH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LT1029 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1029ACH - 1204835-LT1029ACH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1029ACH
1204835-LT1029ACH
PMIC - PMIC - Voltage Reference - LT1029ACH 1204835-LT1029ACH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204835-LT1029ACH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LT1029 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204835-LT1029ACH
Packaging: Bulk
Mounting Style: Through Hole
Categories: Integrated Circuits
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LT1029
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1204835-LT1029ACH
Product Name PMIC - PMIC - Voltage Reference - LT1029ACH
Package Type Other; TO-46-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCMS8-2.5#TRPBF - 1058517-LT1634BCMS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6655CHLS8-4.096#PBF - 1064038-LTC6655CHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461BCS8-3.3#PBF - 139110-LT1461BCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461BCS8-2.5#PBF - 131045-LT1461BCS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details