Win Source Electronics PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF 1062290-LTC2941CDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062290-LTC2941CDCB# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062290-LTC2941CDCB# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF - 1062290-LTC2941CDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF
1062290-LTC2941CDCB#TRPBF
PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF 1062290-LTC2941CDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062290-LTC2941CDCB# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062290-LTC2941CDCB#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 6-DFN (2x3)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062290-LTC2941CDCB#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
Electronic Wholesale - SP708REP - 1257659-SP708REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN - 1207855-LTC1643LIGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Supervisors - LTC695CSW#PBF - 020687-LTC695CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details