Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1072167-LTC2631ITS8-HM8#TRMPBF

Description
Win Source Part Number: 1072167-LTC2631ITS8- HM8#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 3.7µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.05, ±0.5 (Max) Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DAC43401DSGTQ1; DAC081C081CIMK/NOPB; LTC2640CTS8-LM10#TRM PBF; AD5450YUJZ-REEL; LTC2631CTS8-LM10#TRM PBF; DAC101C081CIMK/NOPB; MAX5385EZT+T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC2631ITS8-HM8 #TRMPBF,ANALINLTC263 1ITS8-HM8#TRMPBF
Request a Quote Datasheet
Description
Win Source Part Number: 1072167-LTC2631ITS8- HM8#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 3.7µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.05, ±0.5 (Max) Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DAC43401DSGTQ1; DAC081C081CIMK/NOPB; LTC2640CTS8-LM10#TRM PBF; AD5450YUJZ-REEL; LTC2631CTS8-LM10#TRM PBF; DAC101C081CIMK/NOPB; MAX5385EZT+T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC2631ITS8-HM8 #TRMPBF,ANALINLTC263 1ITS8-HM8#TRMPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1072167-LTC2631ITS8-HM8#TRMPBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1072167-LTC2631ITS8-HM8#TRMPBF
Win Source Part Number: 1072167-LTC2631ITS8- HM8#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 3.7µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.05, ±0.5 (Max) Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DAC43401DSGTQ1; DAC081C081CIMK/NOPB; LTC2640CTS8-LM10#TRM PBF; AD5450YUJZ-REEL; LTC2631CTS8-LM10#TRM PBF; DAC101C081CIMK/NOPB; MAX5385EZT+T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC2631ITS8-HM8 #TRMPBF,ANALINLTC263 1ITS8-HM8#TRMPBF

Win Source Part Number: 1072167-LTC2631ITS8-HM8#TRMPBF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 3.7µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.05, ±0.5 (Max)
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DAC43401DSGTQ1; DAC081C081CIMK/NOPB; LTC2640CTS8-LM10#TRMPBF; AD5450YUJZ-REEL; LTC2631CTS8-LM10#TRMPBF; DAC101C081CIMK/NOPB; MAX5385EZT+T;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LTC2631ITS8-HM8#TRMPBF,ANALINLTC2631ITS8-HM8#TRMPBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1072167-LTC2631ITS8-HM8#TRMPBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-5
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446IS8#PBF - 129735-LTC1446IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details