Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1452IS8#PBF 125159-LTC1452IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125159-LTC1452IS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 14μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125159-LTC1452IS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 14μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1452IS8#PBF - 125159-LTC1452IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1452IS8#PBF
125159-LTC1452IS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1452IS8#PBF 125159-LTC1452IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 125159-LTC1452IS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 14μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 125159-LTC1452IS8#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 14μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 125159-LTC1452IS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1452IS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FS8#PBF - 127110-LTC8043FS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details