Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323156-LTC2640CTS8-HM10#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1323156-LTC2640CTS8- HM10#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.2µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: 0°C ~ 70°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2640CTS8-HM 10#TRMPBF,2156-LTC26 40CTS8-HM10#TRMPBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1323156-LTC2640CTS8- HM10#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.2µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: 0°C ~ 70°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2640CTS8-HM 10#TRMPBF,2156-LTC26 40CTS8-HM10#TRMPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323156-LTC2640CTS8-HM10#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323156-LTC2640CTS8-HM10#TRMPBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323156-LTC2640CTS8-HM10#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1323156-LTC2640CTS8- HM10#TRMPBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.2µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.2, ±0.5 (Max) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: 0°C ~ 70°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2640CTS8-HM 10#TRMPBF,2156-LTC26 40CTS8-HM10#TRMPBF

Manufacturer: Linear Technology
Win Source Part Number: 1323156-LTC2640CTS8-HM10#TRMPBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 4.2µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.2, ±0.5 (Max)
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: SOT-23-8 Thin, TSOT-23-8
ECCN: EAR99
Fake Threat In the Open Market: 83
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2640CTS8-HM10#TRMPBF,2156-LTC2640CTS8-HM10#TRMPBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1323156-LTC2640CTS8-HM10#TRMPBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597BCG#PBF - 143613-LTC1597BCG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details