Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757ACLX#PBF 1062016-LTC2757ACLX#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062016-LTC2757ACLX# PBF Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 18 Data Interface: Parallel Reference Type: External Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062016-LTC2757ACLX# PBF Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 18 Data Interface: Parallel Reference Type: External Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757ACLX#PBF
1062016-LTC2757ACLX#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757ACLX#PBF 1062016-LTC2757ACLX#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062016-LTC2757ACLX# PBF Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 18 Data Interface: Parallel Reference Type: External Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062016-LTC2757ACLX#PBF
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 18
Data Interface: Parallel
Reference Type: External
Settling Time: 2.1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.4, ±0.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1062016-LTC2757ACLX#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757ACLX#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2629CGN-1#PBF - 129015-LTC2629CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details