Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF 002780-LTC1456CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002780-LTC1456CS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 14μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002780-LTC1456CS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 14μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF - 002780-LTC1456CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF
002780-LTC1456CS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF 002780-LTC1456CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 002780-LTC1456CS8#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 14μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 002780-LTC1456CS8#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 14μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 002780-LTC1456CS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2622CMS8#PBF - 782759-LTC2622CMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details