Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF 1064085-LTC6905CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064085-LTC6905CS5#T RMPBF Packaging: Cut Reel Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 17MHz to 170MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064085-LTC6905CS5#T RMPBF Packaging: Cut Reel Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 17MHz to 170MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF - 1064085-LTC6905CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF
1064085-LTC6905CS5#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF 1064085-LTC6905CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1064085-LTC6905CS5#T RMPBF Packaging: Cut Reel Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 17MHz to 170MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064085-LTC6905CS5#TRMPBF
Packaging: Cut Reel
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 17MHz to 170MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064085-LTC6905CS5#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1134996-X3S032000BC1HA-CHPZ - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF - 784409-LTC6905IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 17 to 170 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRPBF - 020688-LTC6992HS6-4#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1138606-ISA16-32AH-26.000MHZ - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
View Details