Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#TRPBF 1064084-LTC6904IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064084-LTC6904IMS8# TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064084-LTC6904IMS8# TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#TRPBF - 1064084-LTC6904IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#TRPBF
1064084-LTC6904IMS8#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#TRPBF 1064084-LTC6904IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064084-LTC6904IMS8# TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064084-LTC6904IMS8#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 68MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064084-LTC6904IMS8#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRPBF - 784426-LTC6908IS6-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF - 784460-LTC6930IMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF - 117305-LTC6906CS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details