Win Source Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 1064016-ICPL2631

Description
Win Source Part Number: 1064016-ICPL2631 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,980 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 7V Turn On / Turn Off Time (Typ): 40ns, 35ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD
Request a Quote Datasheet
Description
Win Source Part Number: 1064016-ICPL2631 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,980 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 7V Turn On / Turn Off Time (Typ): 40ns, 35ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1064016-ICPL2631 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1064016-ICPL2631
Isolators - Optoisolators - Transistor, Photovoltaic Output 1064016-ICPL2631
Win Source Part Number: 1064016-ICPL2631 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,980 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 40ns, 10ns Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 7V Turn On / Turn Off Time (Typ): 40ns, 35ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD

Win Source Part Number: 1064016-ICPL2631
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,980
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 40ns, 10ns
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Voltage - Output (Max): 7V
Turn On / Turn Off Time (Typ): 40ns, 35ns
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064016-ICPL2631
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2882CV-3#PBF - 784531-LTM2882CV-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2886CY-5I#PBF - 1064306-LTM2886CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2892CY-S#PBF - 784549-LTM2892CY-S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details