Win Source Electronics RF Demodulators - LTC5585IUF#PBF 1063776-LTC5585IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063776-LTC5585IUF#P BF Packaging: Tube/Rail Gain: 2.4dB Noise Figure: 13.5dB P1dB: 16dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063776-LTC5585IUF#P BF Packaging: Tube/Rail Gain: 2.4dB Noise Figure: 13.5dB P1dB: 16dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LTC5585IUF#PBF - 1063776-LTC5585IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LTC5585IUF#PBF
1063776-LTC5585IUF#PBF
RF Demodulators - LTC5585IUF#PBF 1063776-LTC5585IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063776-LTC5585IUF#P BF Packaging: Tube/Rail Gain: 2.4dB Noise Figure: 13.5dB P1dB: 16dBm LO Frequency: 400MHz to 4GHz RF Frequency: 400MHz to 4GHz Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1063776-LTC5585IUF#PBF
Packaging: Tube/Rail
Gain: 2.4dB
Noise Figure: 13.5dB
P1dB: 16dBm
LO Frequency: 400MHz to 4GHz
RF Frequency: 400MHz to 4GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1063776-LTC5585IUF#PBF
Product Name RF Demodulators - LTC5585IUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
RF Detectors - LTC5532ES6#TRPBF - 784203-LTC5532ES6#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details