Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#PBF 1059855-LT4351IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059855-LT4351IMS#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059855-LT4351IMS#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#PBF - 1059855-LT4351IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#PBF
1059855-LT4351IMS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#PBF 1059855-LT4351IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059855-LT4351IMS#PB F Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059855-LT4351IMS#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: Paralleled/Redundant Power Supplies
Mounting: SMD (SMT)
Polarity: N-Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.2 V to 18 V
Operating Supply Current: 1.41mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1059855-LT4351IMS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035308-1N5631A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7.02 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
Diodes - Zener - Single - 1N3022B - 1121658-1N3022B - Win Source Electronics
Specs
Diode Type Zener
View Details