Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320HDD-1#TRPBF 1059846-LT4320HDD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059846-LT4320HDD-1# TRPBF Packaging: Reel - TR Type: Bridge Rectifier Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 9 V to 72 V Operating Supply Current: 1.5mA Ratio - Input and Output: Bridge (1) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059846-LT4320HDD-1# TRPBF Packaging: Reel - TR Type: Bridge Rectifier Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 9 V to 72 V Operating Supply Current: 1.5mA Ratio - Input and Output: Bridge (1) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320HDD-1#TRPBF - 1059846-LT4320HDD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320HDD-1#TRPBF
1059846-LT4320HDD-1#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320HDD-1#TRPBF 1059846-LT4320HDD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059846-LT4320HDD-1# TRPBF Packaging: Reel - TR Type: Bridge Rectifier Applications: General Purpose Mounting: SMD (SMT) Polarity: N-Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 9 V to 72 V Operating Supply Current: 1.5mA Ratio - Input and Output: Bridge (1) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059846-LT4320HDD-1#TRPBF
Packaging: Reel - TR
Type: Bridge Rectifier
Applications: General Purpose
Mounting: SMD (SMT)
Polarity: N-Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 9 V to 72 V
Operating Supply Current: 1.5mA
Ratio - Input and Output: Bridge (1)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1059846-LT4320HDD-1#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320HDD-1#TRPBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 31DQ06 - 1128103-31DQ06 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Hard To Find - 16KQ40 - 1121435-16KQ40 - Win Source Electronics
Specs
Diode Type Schottky
View Details