Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1063432-HRP-150N-12

Description
Win Source Part Number: 1063432-HRP-150N-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-150N (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 156W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): HRP-150N-12HRP150N12 ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 13 A Mfr: MEAN WELL USA Inc. Other Names: 1866-HRP-150N-12 Base Product Number: HRP-150 Product Status: Obsolete Approval Agency: CB, CE, cURus, EAC, TUV Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1063432-HRP-150N-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-150N (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 156W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): HRP-150N-12HRP150N12 ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 13 A Mfr: MEAN WELL USA Inc. Other Names: 1866-HRP-150N-12 Base Product Number: HRP-150 Product Status: Obsolete Approval Agency: CB, CE, cURus, EAC, TUV Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1063432-HRP-150N-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1063432-HRP-150N-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1063432-HRP-150N-12
Win Source Part Number: 1063432-HRP-150N-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-150N (150W) Type: Enclosed Features: Adjustable Output, PFC, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 156W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): HRP-150N-12HRP150N12 ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 13 A Mfr: MEAN WELL USA Inc. Other Names: 1866-HRP-150N-12 Base Product Number: HRP-150 Product Status: Obsolete Approval Agency: CB, CE, cURus, EAC, TUV Standard Number: 62368-1

Win Source Part Number: 1063432-HRP-150N-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HRP-150N (150W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 156W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Alternative Parts (Cross-Reference): HRP-150N-12HRP150N12;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 13 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-HRP-150N-12
Base Product Number: HRP-150
Product Status: Obsolete
Approval Agency: CB, CE, cURus, EAC, TUV
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1063432-HRP-150N-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1031311-RST-10000-48 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 10080 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1046163-ASP-150-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 132 watts
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details