The Win Source Electronics part number 1031311-RST-10000-48 is a 10,080W enclosed AC-DC power supply designed for industrial and commercial applications. It provides a single output voltage of 48V with a maximum output current of 210A. The input voltage range is versatile, accommodating 196 to 305 VAC (3-phase) and 340 to 530 VAC (3-phase), making it suitable for various power environments. This power supply features high efficiency, rated at 91%, and includes adjustable output voltage capabilities. It operates within a temperature range of -30¬8C to 70¬8C, with derating considerations. The unit is equipped with multiple protection features, including overload, overvoltage, and overtemperature protections, ensuring reliable operation. The dimensions of the unit are 540mm x 424mm x 83.5mm, and it is designed for chassis mounting. It meets several safety and EMC standards, including CB, CE, cURus, and TUV approvals, making it compliant for use in various applications. The product does not require a minimum load and supports remote on/off control, enhancing its usability in automated systems.
Win Source Part Number: 1031311-RST-10000-48
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RST-10000 (10000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 10080W
Voltage - Input: 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 91%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 21.26" L x 16.69" W x 3.29" H (540.0mm x 424.0mm x 83.5mm)
Alternative Parts (Cross-Reference): DRB-50-48-1; HBG-100-48A; LPF-90-48; RST-5000-48; PAF600F280-48/T; DPP240-48-3RST10000-
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 210 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4298,RST-10000-
Base Product Number: RST-10000
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1031311-RST-10000-48 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |