Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF 1063339-LTC4095EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063339-LTC4095EDC#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063339-LTC4095EDC#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF - 1063339-LTC4095EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF
1063339-LTC4095EDC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF 1063339-LTC4095EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063339-LTC4095EDC#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063339-LTC4095EDC#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x2)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063339-LTC4095EDC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF
Charger Type Linear
Package Type 8-DFN (2x2)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4085EDE-3#PBF - 783892-LTC4085EDE-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LT1510-5CGN#PBF - 93688-LT1510-5CGN - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF - 783856-LTC4055EUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF - 133132-LTC4002ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details